EN
  • EN
  • DE

TMS320F28051PNS

Part No TMS320F28051PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / MCU 32-bit C28x RISC 64KB Flash 3.3V 80-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797467-TMS320F28051PNS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28051
Introduction Date November 02, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28051PNS CAD Model

Description

The TMS320F28051PNS, part of the TMS320F2805x Piccolo series, is a powerful 32-bit microcontroller designed by Texas Instruments (TI) for advanced control applications. This microcontroller is engineered to meet the demanding requirements of modern embedded control systems, making it an ideal choice for applications such as motor control, digital power supplies, industrial automation, and renewable energy systems.

Key Features:

  • High-Performance Processing: At the core of the TMS320F28051PNS is a 32-bit C28x CPU, which operates at speeds up to 60 MHz, providing the computational power needed for complex control algorithms.
  • Enhanced Control Peripherals: The device boasts a rich set of peripherals including PWM outputs, high-resolution ADCs, and capture inputs, all optimized for control applications.
  • Advanced Motor Control: With its integrated Viterbi, Complex Math, and CRC unit, the microcontroller is tailored for high-speed motor control, offering precise and efficient operation.
  • Robust Communication: The TMS320F28051PNS features multiple communication interfaces such as I2C, SPI, UART, and CAN, allowing for versatile connectivity options.
  • Real-Time Debugging: The microcontroller supports real-time debugging via the JTAG interface, which simplifies development and troubleshooting.
  • Low-Power Modes: It includes multiple low-power modes to reduce power consumption, making it suitable for battery-powered and energy-sensitive applications.

Memory and Packaging:

The TMS320F28051PNS comes with 128KB of flash memory and 20KB of RAM, ensuring sufficient space for complex applications and data storage. The device is available in an 80-pin LQFP package, which provides a compact footprint while offering ample I/O options for interfacing with external components.

Software and Development Tools:

TI provides a comprehensive suite of software tools to support the TMS320F28051PNS, including the Code Composer Studio integrated development environment (IDE) and controlSUITE software, which contains libraries, examples, and documentation to accelerate development.

With its advanced features and robust design, the TMS320F28051PNS from Texas Instruments stands out as a top-tier microcontroller for any control-oriented application demanding high performance, precision, and reliability.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess