EN
  • EN
  • DE

TMS320F28067PZPQ

Part No TMS320F28067PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100QFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 100-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797508-TMS320F28067PZPQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28067
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28067PZPQ CAD Model

Description

The TMS320F28067PZPQ is a highly integrated, high-performance microcontroller solution designed by Texas Instruments specifically for industrial, automotive, and consumer applications that require precise motor control, digital power conversion, and high efficiency. As part of the C2000™ Piccolo™ family, this microcontroller is built on a 32-bit CPU platform that combines control peripheral integration and ease of use with the processing power of a digital signal processor (DSP).

Key Features:

  • High-Performance Processing: The device features a 32-bit C28x floating-point CPU, providing 60 MHz (16.67 ns) of processing power, which is ideal for advanced algorithms in motor control and power conversion.
  • Integrated Control Peripherals: Includes high-resolution pulse width modulators (HRPWMs), 12-bit analog-to-digital converters (ADCs), and other peripherals that enable precise control and efficient system design.
  • Flash Memory: Equipped with 128 KB of on-chip flash memory with error correction and 20 KB of SRAM, ensuring ample space for complex applications and safe operation.
  • Real-Time Control: The microcontroller offers real-time debugging and control via the JTAG interface, which is crucial for time-sensitive applications.
  • Communication Interfaces: It supports multiple communication protocols including SCI (UART), SPI, CAN, and I2C, allowing for flexible integration into various systems and networks.
  • Robust Design: The TMS320F28067PZPQ operates within a temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications:

This microcontroller is designed to address the needs of a wide range of applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital Power Supplies (DC-DC Converters, Inverters, Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Automotive Control Systems
  • Intelligent Sensing and Monitoring

With its combination of performance, integration, and real-time capabilities, the TMS320F28067PZPQ from Texas Instruments stands as a versatile and powerful microcontroller that can meet the demands of complex and sophisticated control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess