EN
  • EN
  • DE

TMS320F28069MPFPQ

Part No TMS320F28069MPFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811688-TMS320F28069MPFPQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28069MPFPQ CAD Model

Description

The TMS320F28069MPFPQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control applications. This powerful MCU is part of the C2000™ 32-bit microcontroller family, which is well-known for its processing capabilities and is specifically tailored for real-time control applications.

Equipped with a 32-bit CPU, known as the C28x core, the TMS320F28069MPFPQ delivers 90 MIPS of processing power, allowing for quick and efficient management of complex algorithms and control functions. This processing capability makes it an excellent choice for applications such as motor control, renewable energy, power supplies, and industrial automation systems.

The device comes with integrated flash memory of up to 256 KB and RAM of up to 100 KB, providing ample space for program storage and data manipulation. Additionally, it features a high-resolution pulse width modulator (HRPWM) module, which enables precise control over power electronics and motor operations, enhancing the performance of systems that require sophisticated modulation techniques.

One of the standout features of the TMS320F28069MPFPQ is its Control Law Accelerator (CLA), a co-processor designed to offload critical, time-sensitive control tasks from the main CPU, thus freeing it up to handle other application tasks. This separation of concerns results in optimized system performance and responsiveness.

The MCU also includes an array of peripherals that support its versatile performance, such as analog-to-digital converters (ADCs), serial communication interfaces (SCI), SPI, I2C, and CAN modules. These interfaces facilitate easy communication and data exchange with external devices, sensors, and networks.

For enhanced system reliability, the TMS320F28069MPFPQ incorporates error correction code (ECC) on its flash memory, ensuring the integrity of the code execution. Moreover, safety features like a watchdog timer and a low-power sleep mode contribute to the robustness and efficiency of the design.

To summarize, the Texas Instruments TMS320F28069MPFPQ MCU offers a blend of high-speed processing, specialized control peripherals, and robust design features, making it a top-tier choice for engineers looking to develop advanced control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5695 $70.5695
2+ $57.9032 $115.8064
3+ $56.0937 $168.2811
4+ $54.2842 $217.1368
5+ $52.4747 $262.3735
7+ $47.0463 $329.3241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess