EN
  • EN
  • DE

TMS320F28069PZT

Part No TMS320F28069PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 50K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1110523-TMS320F28069PZT
Family Name TMS320F28069
Introduction Date February 01, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28069PZT CAD Model

Description

Texas Instruments TMS320F28069PZT Microcontroller

The Texas Instruments TMS320F28069PZT is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. As part of the C2000™ Piccolo™ family, this microcontroller is equipped with a powerful TMS320C28x™ DSP core, providing a perfect blend of processing power and efficiency for a wide range of applications, including industrial control, automotive, and digital power conversion.

Key Features:

  • CPU Speed: The TMS320F28069PZT boasts a 90-MHz CPU speed, which allows for rapid execution of complex algorithms and control loops, making it ideal for time-sensitive applications.
  • Integrated Memory: It comes with 256KB of flash memory and 100KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Digital Signal Processing: Equipped with a floating-point unit and Viterbi/Complex Math Unit (VCU), this microcontroller excels at mathematical computations, enabling precise control and efficient signal processing.
  • Robust Peripherals: A variety of peripherals are integrated, including 12-bit analog-to-digital converters (ADCs), PWM outputs, capture inputs, CAN bus, UART, SPI, I2C, and more, offering versatile interfacing options.
  • Enhanced Control Peripherals: Advanced control peripherals like high-resolution PWM and Enhanced Capture (eCAP) module provide sophisticated control capabilities for motor control and power conversion.
  • Real-Time Debugging: The JTAG interface enables real-time debugging, which is crucial for development and optimization of system performance.
  • Package: The microcontroller is available in a 100-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

With its powerful DSP core and versatile peripherals, the TMS320F28069PZT is well-suited for a variety of applications, such as:

  • Motor Control (AC Induction, Brushless DC, Servo, Stepper)
  • Digital Power Supplies (DC-DC Converters, Inverters, UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Overall, the TMS320F28069PZT from Texas Instruments is a robust and versatile microcontroller that provides a powerful solution for engineers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5287 $51.1722
15+ $6.9979 $104.9685
23+ $6.7792 $155.9216
31+ $6.5606 $203.3786
40+ $6.3419 $253.6760
53+ $5.6858 $301.3474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,217 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess