EN
  • EN
  • DE

TMS320F2806NMFA

Part No TMS320F2806NMFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100NFBGA  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-NFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage - Operating 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-NFBGA (10x10)
Base Product Number TMS320
Other Names 296-TMS320F2806NMFA
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261974-TMS320F2806NMFA
Ultra Librarian 3D Model Ultra Librarian TMS320F2806NMFA CAD Model

Description

The TMS320F2806NMFA is a cutting-edge microcontroller product from Texas Instruments, renowned for its high-performance and precision in processing digital signals. This advanced microcontroller is part of the TMS320F280xx series which is specifically designed to meet the demanding requirements of power electronics applications such as motor control, digital power supplies, and renewable energy systems.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 100 MHz, the TMS320F2806NMFA delivers 100 MIPS (Million Instructions per Second) which is ideal for complex algorithms and control techniques.
  • Embedded Memory: This microcontroller includes 128KB of flash memory and 20KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Integrated Peripherals: The TMS320F2806NMFA boasts a variety of built-in peripherals including PWM outputs, 12-bit analog-to-digital converters (ADCs), capture inputs, and communication interfaces such as SPI, I2C, CAN, and UART, enabling versatile connectivity and control options.
  • Advanced Control: With its high-resolution PWM and ADCs, the device is capable of implementing sophisticated control algorithms, ensuring precise motor control and efficient power conversion.
  • Robust Design: Designed for industrial applications, it operates reliably in extended temperature ranges and includes features like error correction code (ECC) on flash for enhanced reliability.

Applications

The TMS320F2806NMFA is well-suited for a wide range of applications, including:

  • Industrial motor drives and servo controllers
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Uninterruptible power supplies (UPS)
  • Electric vehicle powertrain and battery management systems
  • Smart grid infrastructure and digital power conversion

Development Support

Texas Instruments provides extensive support for the TMS320F2806NMFA through its Code Composer Studio integrated development environment (IDE) and a comprehensive suite of software libraries. Additionally, developers can take advantage of evaluation modules and reference designs to accelerate the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5898 $67.7694
6+ $18.5352 $111.2112
9+ $17.9560 $161.6040
12+ $17.3768 $208.5216
15+ $16.7975 $251.9625
20+ $15.0599 $301.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess