EN
  • EN
  • DE

TMS320F28075PTPQ

Part No TMS320F28075PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176HQFP / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 17x12b; D/A 3x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811863-TMS320F28075PTPQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PTPQ CAD Model

Description

The TMS320F28075PTPQ from Texas Instruments is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. This microcontroller is part of the C2000™ Piccolo™ family and is optimized for processing, control, and actuation to improve throughput in real-time control applications.

The device features a 32-bit CPU (C28x) with 100 MHz clock speed, providing the computational power and speed necessary for demanding control algorithms. It also includes TI's Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that runs in parallel with the main CPU to offload complex math and control algorithms, thereby increasing system performance.

The TMS320F28075PTPQ incorporates 256KB of flash memory, which allows for robust application storage, and 100KB of SRAM for efficient data handling. Its integrated analog features include three 12-bit ADCs with a conversion rate of up to 3.1 MSPS, allowing for precise measurement in applications such as motor control, power conversion, and sensor interfacing.

This microcontroller also provides advanced peripherals tailored for control applications, including multiple PWM outputs, capture inputs, quadrature encoder interfaces, and serial communication interfaces (SCI, SPI, I2C, and CAN). These interfaces facilitate easy communication and data transfer between the microcontroller and other devices in a system.

The TMS320F28075PTPQ is available in a 100-pin LQFP package and operates over a wide temperature range, making it suitable for industrial applications. With its integrated safety features and error correction mechanisms, it is designed to meet the stringent requirements of safety-critical applications, ensuring reliable operation even in harsh conditions.

In summary, the Texas Instruments TMS320F28075PTPQ is a powerful and versatile microcontroller that provides a comprehensive set of features for complex control applications. Its combination of processing power, memory, and specialized peripherals makes it an excellent choice for engineers looking to develop efficient and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1532 $68.3064
4+ $28.0231 $112.0924
6+ $27.1474 $162.8844
8+ $26.2717 $210.1736
10+ $25.3960 $253.9600
14+ $22.7688 $318.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess