EN
  • EN
  • DE

TMS320F28076PZPS

Part No TMS320F28076PZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100HTQFP / C28x series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (256K x 16) FLASH 100-HTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™, Functional Safety (FuSa)
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 14x12b; D/A 3x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TMS320
Other Names 296-53065
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261977-TMS320F28076PZPS
Ultra Librarian 3D Model Ultra Librarian TMS320F28076PZPS CAD Model

Description

Product Overview: TMS320F28076PZPS

The TMS320F28076PZPS is a high-performance, 32-bit microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial control systems, motor control, power conversion, and sensing applications. This device is part of the C2000™ Piccolo™ family and comes equipped with a diverse set of peripherals and features to handle complex embedded tasks.

At the heart of the TMS320F28076PZPS lies a powerful TMS320C28x CPU core, capable of executing mathematical computations with speed and precision, thanks to its integrated floating-point unit. This makes it an excellent choice for applications requiring fast and accurate processing, such as advanced algorithms for motor control and digital power supplies.

The MCU boasts a clock speed of up to 100 MHz, providing robust processing capabilities for real-time applications. It also features 256KB of flash memory and 100KB of RAM, ensuring ample space for code and data storage. The flash memory is highly reliable, with a built-in error correction code (ECC) to ensure data integrity.

Connectivity is a strong suit of the TMS320F28076PZPS, offering a variety of communication interfaces including CAN, I2C, SPI, and UART. These interfaces enable the MCU to connect with other devices and systems, facilitating data exchange and peripheral control. Additionally, the device includes a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling it to accurately sample and convert analog signals to digital data for processing.

Texas Instruments has equipped this MCU with advanced control peripherals, such as PWM outputs and capture inputs, which are crucial for managing power electronics and motor control applications. Enhanced protection features are also integrated, including overcurrent and voltage protection, to ensure the longevity and reliability of the product in harsh industrial environments.

The TMS320F28076PZPS is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications. With its comprehensive set of features and capabilities, this MCU is an excellent choice for engineers looking to develop sophisticated control systems with stringent performance requirements.

For development support, Texas Instruments provides an extensive ecosystem, including software libraries, development kits, and reference designs, to accelerate the design process and reduce time to market for products utilizing the TMS320F28076PZPS microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3457 $60.6914
5+ $24.8991 $124.4955
7+ $24.1210 $168.8470
9+ $23.3429 $210.0861
12+ $22.5648 $270.7776
15+ $20.2305 $303.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess