EN
  • EN
  • DE

TPA3200D1DCP

Part No TPA3200D1DCP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W MONO DIGITAL INPUT AUDIO AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 44-HTSSOP
Package 44-TFSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271847-TPA3200D1DCP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3200D1
Introduction Date May 26, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPA3200D1DCP CAD Model

Description

The TPA3200D1DCP is a state-of-the-art audio amplifier integrated circuit (IC) from Texas Instruments (TI), designed to deliver high-quality sound with high efficiency. This product is part of Texas Instruments' extensive audio amplifier portfolio and is well-suited for a variety of applications, including home theater systems, desktop audio equipment, and active speakers.

Key Features

  • High-Performance Audio: The TPA3200D1DCP provides exceptional audio quality with low distortion and high signal-to-noise ratio, ensuring crystal clear sound reproduction.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates into reduced heat generation and power loss, making it ideal for energy-sensitive applications.
  • Advanced Modulation: The IC employs advanced modulation techniques that enable it to maintain high audio performance across a wide range of load conditions.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity.
  • Compact Footprint: The TPA3200D1DCP comes in a compact package, allowing for space-saving designs in end products.

Applications

The versatility of the TPA3200D1DCP makes it suitable for a wide range of applications. It is commonly used in:

  • Home Theater Receivers
  • TV Sound Systems
  • Powered Speakers
  • Soundbars
  • PA Systems
  • Other Audio Equipment Requiring High-Quality Amplification

Technical Specifications

The TPA3200D1DCP operates over a wide power supply range and is designed to drive speakers with various impedance ratings. Its thermal performance is optimized to handle continuous high-power output without compromising audio quality.

Why Choose TPA3200D1DCP?

For designers and audio enthusiasts looking for an amplifier IC that combines high audio fidelity with energy efficiency and compact design, the TPA3200D1DCP from Texas Instruments is an excellent choice. Its robust protection features and high-quality audio output make it a reliable and superior solution for advanced audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8759 $53.2554
14+ $7.2828 $101.9592
22+ $7.0553 $155.2166
30+ $6.8277 $204.8310
38+ $6.6001 $250.8038
51+ $5.9173 $301.7823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess