EN
  • EN
  • DE

TMS320F2809NMFA

Part No TMS320F2809NMFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100NFBGA / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-NFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-NFBGA (10x10)
Base Product Number TMS320
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349353-TMS320F2809NMFA
Ultra Librarian 3D Model Ultra Librarian TMS320F2809NMFA CAD Model

Description

The Texas Instruments TMS320F2809NMFA is a highly integrated, high-performance microcontroller designed for demanding applications that require advanced control algorithms and high-speed digital signal processing. This device is part of the TMS320C28x family, which is renowned for its leading-edge architecture tailored for industrial control systems.

Key Features:

  • Processing Power: At the heart of the TMS320F2809NMFA is a 32-bit CPU (TMS320C28x) that operates at a frequency of up to 100 MHz, providing the computational horsepower necessary for complex algorithms and control functions.
  • Memory: The device comes equipped with 256KB of flash memory and 18KB of RAM, ensuring ample space for application code and data storage.
  • Robust Peripherals: A wide range of integrated peripherals enhance the functionality of the microcontroller, including PWM outputs, 12-bit analog-to-digital converters (ADCs), capture inputs, and communication interfaces such as I2C, SPI, and CAN, making it an ideal choice for motor control, power conversion, and sensor interfacing.
  • Advanced Control: The microcontroller supports advanced control algorithms with its fast interrupt response and processing time, making it suitable for real-time control applications.
  • High-Resolution PWM: The high-resolution PWM units allow for precise control of power electronics, which is critical in applications such as inverters and converters.

Applications:

The TMS320F2809NMFA is designed to meet the rigorous demands of a variety of industrial applications. It is particularly well-suited for:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Power Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Automotive Control Systems

The combination of performance, memory capacity, and rich peripheral set makes the TMS320F2809NMFA an excellent choice for designers who require a robust and flexible microcontroller for advanced control applications. Texas Instruments' commitment to providing comprehensive support and resources ensures that developers can maximize the potential of the TMS320F2809NMFA in their projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6589 $95.3178
3+ $39.1048 $117.3144
4+ $37.8827 $151.5308
6+ $36.6607 $219.9642
8+ $35.4387 $283.5096
10+ $31.7726 $317.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,464 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess