EN
  • EN
  • DE

TMS320F2809ZGMA

Part No TMS320F2809ZGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-21880-NDR,296-21880,-TMS320F2809ZGMA-NDR,TEXTISTMS320F2809ZGMA,296-21880-NDR,-296-21880,2156-TMS320F2809ZGMA,-296-21880-ND
Standard Package 184
Win Source Part Number 1319923-TMS320F2809ZGMA
Ultra Librarian 3D Model Ultra Librarian TMS320F2809ZGMA CAD Model

Description

The Texas Instruments TMS320F2809ZGMA is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. The device is part of the TMS320C28x™ DSP generation, which is integrated with a high level of on-chip peripherals tailored for industrial control, automotive, digital power supplies, and other applications requiring high-speed processing and precise control.

Key Features:

  • High-Performance Digital Signal Processing: With a core that can run at up to 150 MHz, the TMS320F2809ZGMA offers 32-bit processing power suitable for complex algorithms and control systems.
  • Memory: This microcontroller includes 256 KB of Flash memory, 18 KB of RAM, and 1.1 KB of EEPROM, providing ample space for program storage and data manipulation.
  • Advanced Peripherals: The device boasts a rich set of peripherals including PWM outputs, 12-bit ADCs, capture inputs, QEP circuits, and more, making it ideal for a wide range of applications.
  • JTAG Interface: For ease of programming and debugging, the microcontroller is equipped with a JTAG interface supporting standard IEEE 1149.1.
  • High-Resolution PWM: The inclusion of high-resolution PWM units provides precise control over motor operations, power conversion, and other PWM-dependent processes.
  • Robust Connectivity: With CAN, SPI, I2C, and UART modules, this microcontroller ensures versatile connectivity options for various communication requirements.
  • Low Power Consumption: Despite its robust performance capabilities, the TMS320F2809ZGMA is designed for low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the TMS320F2809ZGMA allows it to be used in a wide array of applications, including:

  • Industrial Control Systems
  • Automotive Control Units
  • Robotics
  • Digital Power Supplies
  • Renewable Energy Systems
  • Motor Control Centers

With its combination of performance, memory, and peripherals, Texas Instruments' TMS320F2809ZGMA is a robust choice for engineers looking to develop sophisticated control systems that require fast and reliable processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess