EN
  • EN
  • DE

TMS320F2812ZHHS

Part No TMS320F2812ZHHS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 179BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 055296-TMS320F2812ZHHS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2812ZHHS CAD Model

Description

The TMS320F2812ZHHS is a powerful digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance processor is part of TI's TMS320C28x series, which is specifically designed for demanding control applications. The TMS320F2812ZHHS is an ideal choice for developers looking to implement advanced motor control, digital power conversion, and intelligent sensor management in their designs.

At the heart of the TMS320F2812ZHHS is a 32-bit CPU that runs at a clock speed of up to 150MHz, delivering up to 150 million instructions per second (MIPS). This impressive processing capability is complemented by its integrated control-oriented peripherals, which include PWM outputs, capture inputs, and a 12-bit analog-to-digital converter (ADC) with 16 channels. The ADC provides a conversion rate of up to 12.5 MSPS, enabling precise and fast data acquisition, which is crucial for real-time control systems.

The device is equipped with 128KB of Flash memory and 18KB of RAM, ensuring ample space for application code and data storage. The Flash memory is programmable and can be accessed in a single cycle, which enhances the execution speed of the processor. Additionally, the TMS320F2812ZHHS includes a variety of communication interfaces such as SCI (UART), SPI, CAN, and I2C, allowing for flexible connectivity options with other components in a system.

Texas Instruments has designed the TMS320F2812ZHHS with robustness in mind. It operates over an extended temperature range and includes features like a watchdog timer and a low-power standby mode to ensure reliable performance in harsh environments and energy-conscious applications. Moreover, the DSP comes in a 179-ball BGA (Ball Grid Array) package, which provides a compact footprint for space-constrained applications.

In summary, the TMS320F2812ZHHS is a feature-rich DSP that combines high-speed processing, versatile peripherals, and robust design to meet the needs of advanced control applications. Whether it's for industrial motor drives, automotive control systems, or smart sensors, this DSP from Texas Instruments stands as a solid foundation for any control-oriented project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess