EN
  • EN
  • DE

TMS320F28335ZJZQR

Part No TMS320F28335ZJZQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176BGA / PRODUCTION DATA information is current as of publication date
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-BGA
Supplier Device Package 176-BGA (15x15)
Part Number Series TMS320F28335
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802457-TMS320F28335ZJZQR
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZJZQR CAD Model

Description

The TMS320F28335ZJZQR is a 32-bit, single-core microcontroller from Texas Instruments. It is based on the C28x Delfino architecture, which is designed for high-performance real-time control applications. The TMS320F28335ZJZQR features a 150MHz ARM926EJ-S core, 512KB of flash memory, and 176KB of SRAM. It also includes a wide range of peripherals, including multiple communication interfaces, ADCs, DACs, and timers.

The TMS320F28335ZJZQR is AEC-Q100 qualified, making it suitable for use in automotive applications. It is also a good choice for applications in industrial automation, aerospace and defense, and energy.

Here are some of the key features of the TMS320F28335ZJZQR:

  • 150MHz ARM926EJ-S core
  • 512KB of flash memory
  • 176KB of SRAM
  • AEC-Q100 qualified
  • Wide range of peripherals, including:
    • Multiple communication interfaces: CAN, SPI, I2C, UART
    • ADCs: 12-bit, 10-bit
    • DACs: 12-bit
    • Timers: 16-bit, 32-bit
  • Integrated math accelerator
  • Power management features

The TMS320F28335ZJZQR is a powerful and versatile microcontroller that is well-suited for a wide range of applications. It is particularly well-suited for applications that require high performance, real-time control, and low power consumption.

Here are some specific examples of applications where the TMS320F28335ZJZQR can be used:

  • Automotive: engine control, transmission control, anti-lock braking systems, traction control systems, airbags
  • Industrial automation: motor control, robotics, process control
  • Aerospace and defense: flight control systems, navigation systems, radar systems
  • Energy: renewable energy systems, power management systems, grid control systems

The TMS320F28335ZJZQR is a powerful and versatile microcontroller that can be used in a wide range of applications. It is particularly well-suited for applications that require high performance, real-time control, and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8032 $75.6064
4+ $31.0180 $124.0720
5+ $30.0487 $150.2435
7+ $29.0794 $203.5558
9+ $28.1101 $252.9909
12+ $25.2021 $302.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess