EN
  • EN
  • DE

TMS320F28377DZWTQ

Part No TMS320F28377DZWTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / TMS320F2837XD Dual-Core Delfino Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812857-TMS320F28377DZWTQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DZWTQ CAD Model

Description

The TMS320F28377DZWTQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for advanced control applications. This microcontroller is part of the C2000™ 32-bit Microcontroller family and is tailored to meet the demanding processing needs of modern embedded systems.

Key Features:

  • Dual-Core Processing: The TMS320F28377DZWTQ features a dual-core configuration, with both C28x and CLA (Control Law Accelerator) cores. This allows for simultaneous execution of control algorithms and high-level application code.
  • High-Performance Architecture: The device boasts a 200 MHz CPU frequency, providing fast processing capabilities for real-time applications.
  • Advanced Peripherals: Includes a variety of peripherals such as PWM outputs, ADC inputs, capture inputs, and communication interfaces like CAN, SPI, I2C, and UART, which are essential for industrial control systems.
  • Integrated Floating-Point Unit (FPU): The integrated FPU allows for precise and efficient handling of computational tasks involving floating-point arithmetic.
  • Enhanced Control Peripherals: Equipped with high-resolution PWM and enhanced capture modules, this DSP is ideal for motor control, power conversion, and sensor interfacing.
  • Memory: It includes 1MB of flash memory, 204KB of RAM, and additional memory interfaces for scalable storage options.
  • Robust Connectivity: The microcontroller supports EtherCAT, PROFIBUS, and other industrial communication protocols through its flexible peripherals, enabling it to integrate seamlessly into various industrial networks.

Applications:

The TMS320F28377DZWTQ is designed for a range of applications within the industrial market, including:

  • Advanced motor drives and control systems
  • Renewable energy systems like solar inverters and wind turbines
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive applications requiring high levels of processing power

With its robust set of features and capabilities, the TMS320F28377DZWTQ from Texas Instruments stands as a powerful solution for engineers and designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9272 $69.8544
4+ $28.6583 $114.6332
6+ $27.7627 $166.5762
8+ $26.8671 $214.9368
10+ $25.9716 $259.7160
13+ $23.2848 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess