EN
  • EN
  • DE

AD9742ARUZ

Part No AD9742ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 210MSPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±0.5, ±0.4
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 140939-AD9742ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9742ARUZ CAD Model

Description

Analog Devices Inc. AD9742ARUZ Digital-to-Analog Converter

The AD9742ARUZ is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communication systems and signal generation applications. This DAC is part of a family of pin-compatible DACs, including the 10-bit AD9708, the 12-bit AD9762, the 14-bit AD9742, and the 16-bit AD9764, offering a range of resolution options for system design flexibility.

The AD9742ARUZ boasts an impressive update rate of 210 MSPS, making it an excellent choice for applications requiring high-speed data conversion. Its architecture is based on a segmented current-steering design, which ensures high-speed performance and excellent static linearity. The integral nonlinearity (INL) is typically within ±1 LSB, while the differential nonlinearity (DNL) is also typically within ±1 LSB, ensuring accurate and consistent performance over the entire operating range.

This DAC operates from a single 3.3 V power supply and features an on-chip 1.20 V reference, though it also supports an external reference input for enhanced flexibility. The digital interface is CMOS compatible and supports double data rate (DDR) operation, providing efficient data transfer to the DAC core.

Enclosed in a compact 28-lead TSSOP package, the AD9742ARUZ is designed to minimize board space and is suitable for use in a wide variety of applications. These include wireless base stations for GSM, CDMA, WCDMA, and TD-SCDMA systems, broadband wireless access systems, cable modem termination systems, and direct digital synthesis (DDS) systems.

Key features of the AD9742ARUZ include:

  • 14-bit resolution
  • 210 MSPS update rate
  • Segmented current-steering architecture
  • ±1 LSB INL and DNL
  • Single 3.3 V power supply operation
  • On-chip 1.20 V reference, with external reference option
  • CMOS compatible DDR digital interface
  • 28-lead TSSOP package

With its high-speed, high-resolution capabilities, the AD9742ARUZ from Analog Devices Inc. is a robust solution for designers looking to implement advanced digital-to-analog conversion in their next-generation communication and signal processing systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5390 $63.0780
4+ $25.8782 $103.5128
6+ $25.0695 $150.4170
9+ $24.2608 $218.3472
11+ $23.4521 $257.9731
15+ $21.0260 $315.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,878 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess