EN
  • EN
  • DE

TMS320F28379DZWTT

Part No TMS320F28379DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797595-TMS320F28379DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28379
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28379DZWTT CAD Model

Description

Product Overview: TMS320F28379DZWTT

The TMS320F28379DZWTT is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed for advanced control applications. This powerful MCU is part of the TMS320F2837x series, which is known for its high performance and integration features, specifically tailored for demanding control tasks found in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Dual-Core C2000™ 32-Bit Microcontroller: The TMS320F28379DZWTT boasts a dual-core architecture that includes two TMS320C28x CPUs, providing a combination of parallel processing and system control capabilities.
  • Integrated Analog Subsystems: It comes equipped with multiple analog-to-digital converters (ADCs) offering 16-bit resolution, alongside comparators and a digital-to-analog converter (DAC) for comprehensive signal chain integration.
  • Enhanced Control Peripherals: This MCU features advanced peripherals such as high-resolution pulse width modulators (PWMs) and enhanced capture modules, making it ideal for precision control applications like motor control and power conversion.
  • Embedded Memory: The device includes up to 1MB of flash memory and 204KB of RAM, ensuring ample space for complex algorithms and software stacks.
  • Connectivity: With extensive connectivity options such as CAN, USB, UART, SPI, and I2C modules, the TMS320F28379DZWTT ensures seamless communication within embedded systems.
  • Robust Security Features: Security is a priority, with features like error correction code (ECC), a memory protection unit (MPU), and secure boot options to safeguard intellectual property and system integrity.

Applications:

The TMS320F28379DZWTT is versatile and can be deployed in a variety of applications, including:

  • Industrial drives and automation systems
  • Renewable energy systems like solar inverters and wind turbines
  • Automotive applications such as electric power steering and hybrid engine management
  • Advanced consumer electronics requiring complex algorithm processing

With its high level of integration, real-time performance, and extensive set of peripherals, the TMS320F28379DZWTT from Texas Instruments is a robust MCU choice for engineers seeking to develop sophisticated control systems that demand reliability, efficiency, and precision.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0960 $72.1920
4+ $29.6173 $118.4692
6+ $28.6917 $172.1502
8+ $27.7662 $222.1296
10+ $26.8407 $268.4070
13+ $24.0640 $312.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess