EN
  • EN
  • DE
  • IT

TMS320LC206PZ80

Part No TMS320LC206PZ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CMOS DSP 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C20x
Packaging Tube
Type Fixed Point
Interface SSP, UART
Clock Rate 80MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 9kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797604-TMS320LC206PZ80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC206PZ80 CAD Model

Description

The TMS320LC206PZ80 is a powerful digital signal processor (DSP) from Texas Instruments (TI), designed for high-performance signal processing applications. As part of TI's renowned TMS320 series, this DSP is well-suited for a variety of applications, including audio processing, telecommunications, industrial control, and more.

Key Features

  • High-Speed Processing: The TMS320LC206PZ80 operates at a clock speed of 80 MHz, providing rapid data processing capabilities essential for real-time signal processing tasks.
  • Advanced Architecture: This DSP features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data, which results in improved processing efficiency.
  • On-chip Memory: Equipped with integrated memory, the TMS320LC206PZ80 includes 544 bytes of dual-access on-chip RAM and 16K bytes of single-access on-chip ROM, facilitating swift data handling and storage.
  • Precision and Accuracy: The 32-bit processing capability ensures high precision in computational tasks, making it ideal for applications that require accurate mathematical operations.
  • Peripheral Integration: This DSP comes with a variety of integrated peripherals, such as a serial port for communication, a timer for system management, and a host-port interface, enhancing its versatility and reducing the need for additional components.

Applications

The TMS320LC206PZ80's robust processing power and integrated features make it suitable for a range of applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Automotive systems
  • Industrial control systems
  • Medical imaging devices

Design Support

Texas Instruments provides comprehensive design support for the TMS320LC206PZ80 with a suite of development tools, including software libraries, development boards, and debugging tools. This support helps designers to rapidly prototype and deploy systems based on this DSP.

With its combination of speed, precision, and integrated features, the TMS320LC206PZ80 is an ideal choice for developers looking to create sophisticated signal processing systems that require reliable and efficient performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $20.3025
Texas Instruments
PROTOTYPE
Lowest to $497.2968
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0430 $84.0860
4+ $34.4969 $137.9876
6+ $33.4189 $200.5134
7+ $32.3408 $226.3856
9+ $31.2628 $281.3652
12+ $28.0287 $336.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess