EN
  • EN
  • DE

TMS320LC543PZ1-50

Part No TMS320LC543PZ1-50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP / DSP Fixed-Point 16bit 50MHz 50MIPS 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface BSP, TDM
Clock Rate 50MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797606-TMS320LC543PZ1-50
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC543
Introduction Date June 09, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320LC543PZ1-50 CAD Model

Description

The TMS320LC543PZ1-50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing capabilities and suitability for a wide range of applications. This DSP is a part of the TMS320 family, which is well-known for its robust architecture and is widely used in digital signal processing solutions across various industries.

Key Features:

  • High-Speed Performance: With a 50 MHz clock rate, the TMS320LC543PZ1-50 delivers fast processing capabilities, making it ideal for real-time applications that require quick data throughput and processing.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data, leading to improved overall system speed and efficiency.
  • Integrated Peripherals: This DSP includes a variety of built-in peripherals, such as serial ports and timers, which facilitate easy integration into system designs and reduce the need for additional components.
  • Memory Flexibility: The device comes with a flexible memory interface that supports a range of external memory options, including SRAM, EPROM, and Flash memory, providing designers with the flexibility to choose the most suitable memory type for their application.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320LC543PZ1-50 is suitable for applications where power conservation is critical, such as portable and battery-operated devices.
  • Scalability: As part of the TMS320 series, this DSP ensures scalability and an easy upgrade path for system designs, allowing developers to future-proof their products.

Applications:

The TMS320LC543PZ1-50 is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Audio and speech processing
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

In summary, the TMS320LC543PZ1-50 from Texas Instruments is a powerful DSP solution that offers a combination of speed, efficiency, and flexibility, making it a top choice for engineers and developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess