EN
  • EN
  • DE

TMS320LF2401AVFA

Part No TMS320LF2401AVFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP / DSP Fixed-Point 16bit 40MHz 40MIPS 32-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 033297-TMS320LF2401AVFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320LF2401A
Introduction Date June 17, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320LF2401AVFA CAD Model

Description

The TMS320LF2401AVFA is a highly sophisticated microcontroller from Texas Instruments (TI), renowned for its robust performance and integration tailored for motor control applications. This device is a member of TI's TMS320 family, which is known for its powerful digital signal processing (DSP) capabilities, making it an ideal choice for a wide range of industrial and automotive control systems.

Key Features

  • Performance: The TMS320LF2401AVFA boasts a 40 MHz 16-bit fixed-point DSP core, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: It is equipped with 16KB of Flash memory and 1KB of RAM, providing ample space for code storage and efficient data handling.
  • Peripheral Integration: This microcontroller includes a variety of integrated peripherals including a PWM (Pulse Width Modulation) unit, a 10-bit A/D converter, a capture unit, and a Serial Communication Interface (SCI), which are essential for motor control and other real-time applications.
  • Robust I/O: The device features a comprehensive set of I/O pins, supporting flexible interfacing with external devices and sensors.
  • Low Power Consumption: With its advanced power management features, the TMS320LF2401AVFA is designed for energy-efficient operation, making it suitable for battery-powered and energy-sensitive applications.

Applications

The TMS320LF2401AVFA is ideally suited for a range of applications that require precise control and high-speed processing. These include:

  • Electric motor control (AC Induction, BLDC, PMSM)
  • Power converters and inverters
  • Intelligent sensing systems
  • Automotive control systems
  • Industrial automation

Design Support

Texas Instruments provides extensive design support for the TMS320LF2401AVFA, including technical documentation, development tools, and software libraries. Engineers can access a wide range of resources to facilitate the design and implementation process, ensuring a smooth integration of the microcontroller into their projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess