EN
  • EN
  • DE

TMS320LF2403APAG4

Part No TMS320LF2403APAG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP / DSP Fixed-Point 16bit 40MHz 40MIPS 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tray
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797609-TMS320LF2403APAG4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LF2403A
Introduction Date July 18, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320LF2403APAG4 CAD Model

Description

Product Overview: TMS320LF2403APAG4

The TMS320LF2403APAG4 is a high-performance digital signal processor (DSP) from Texas Instruments, designed specifically for demanding applications that require efficient, high-speed numeric processing. This DSP is part of the TMS320C24x DSP generation, which is well-known for its innovative control-oriented features.

Key Features

  • High-Performance Static CMOS Technology: The TMS320LF2403APAG4 operates with a system frequency of up to 40 MHz, providing robust processing capabilities for complex algorithms and control systems.
  • Integrated Peripherals: This DSP comes equipped with a variety of on-chip peripherals, including an event manager module, serial ports, and a 12-bit analog-to-digital converter (ADC), which greatly simplify system design and reduce the need for external components.
  • Advanced Timer Capabilities: The device features a sophisticated timer structure that supports pulse width modulation (PWM), capture, and compare functions, making it ideal for motor control and other timing-critical applications.
  • Memory Architecture: With its on-chip memory, including 8KB of Flash and 544 words of data RAM, the TMS320LF2403APAG4 is designed to handle a variety of data-intensive operations without external memory requirements.
  • Low Power Consumption: Optimized for low power operation, this DSP is suitable for battery-powered and energy-efficient applications.

Applications

The TMS320LF2403APAG4 is versatile and can be used in a wide range of applications. Its powerful processing capabilities and integrated peripherals make it an excellent choice for:

  • Motor Control
  • Industrial Automation
  • Robotics
  • Automotive
  • Power Management
  • Intelligent Sensing Systems

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the TMS320LF2403APAG4 ensures a compact footprint while providing ample I/O for interfacing with external circuitry. Texas Instruments maintains a commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess