EN
  • EN
  • DE

TMS320LF2407PGEA

Part No TMS320LF2407PGEA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DSP CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271324-TMS320LF2407PGEA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LF2407PGEA CAD Model

Description

The TMS320LF2407PGEA is a highly integrated, high-performance solution from Texas Instruments, designed for advanced digital motor control and various industrial applications. This powerful device is part of the TMS320C24x DSP controller family, which is renowned for its combination of the control benefits of a microcontroller (MCU) with the computational speed of a digital signal processor (DSP).

Key Features

  • Performance: The TMS320LF2407PGEA boasts a 40 MHz system clock rate, delivering up to 40 MIPS (Million Instructions Per Second), enabling fast and efficient processing for complex algorithms.
  • Memory: Equipped with 16 KB of on-chip RAM and 32 KB of on-chip flash memory, the device offers ample space for code storage and data processing, while also supporting in-circuit programming and debugging for enhanced development productivity.
  • Peripheral Integration: This DSP controller includes a rich set of peripherals such as a quadrature encoder pulse (QEP) circuit, event manager (EVA & EVB), serial ports (SCI & SPI), and a 12-bit analog-to-digital converter (ADC) with 16 channels, simplifying system design and reducing the need for external components.
  • Power Management: With its low-power idle and power-down modes, the TMS320LF2407PGEA ensures efficient power management, which is critical for battery-powered and energy-conscious applications.
  • Packaging: Housed in a 144-pin LQFP (Low-Profile Quad Flat Package), the device provides a compact footprint suitable for space-constrained applications.

Applications

The versatility of the TMS320LF2407PGEA allows it to be used in a wide range of applications, including but not limited to:

  • Industrial drive control
  • Robotics and automation systems
  • Power tools and appliances
  • Automotive control systems
  • Renewable energy systems, such as solar inverters and wind turbine controllers

With its robust set of features and capabilities, the TMS320LF2407PGEA from Texas Instruments stands out as a premier choice for engineers and designers looking to push the boundaries of digital motor control and industrial system design.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess