EN
  • EN
  • DE

TMS320VC5402APGE16

Part No TMS320VC5402APGE16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 144-LQFP / DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797614-TMS320VC5402APGE16
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5402A
Introduction Date February 18, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402APGE16 CAD Model

Description

The TMS320VC5402APGE16 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide array of applications that require efficient and fast signal processing capabilities. This DSP is part of the TMS320C54x DSP family, which is renowned for its low-power consumption and optimized performance in processing digital signals.

Key Features:

  • High-Speed Performance: With a clock speed of up to 160 MHz, the TMS320VC5402APGE16 delivers the computational power needed for complex algorithms and real-time signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, thus enhancing the overall processing speed.
  • On-Chip Memory: This DSP comes with integrated memory, including 16KB of RAM and a range of on-chip peripherals, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed for power-sensitive applications, the TMS320VC5402APGE16 offers multiple power-saving modes, making it ideal for portable and battery-operated devices.
  • Robust Instruction Set: The comprehensive instruction set is optimized for digital signal processing, with instructions that support high-level math, logic operations, and data movement.

Applications:

The versatility of the TMS320VC5402APGE16 allows it to be used in a variety of applications, including:

  • Audio and speech processing
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Instrumentation and analysis

Package and Quality:

The TMS320VC5402APGE16 is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint on printed circuit boards. Texas Instruments is committed to maintaining high standards of quality, and this DSP is no exception, providing reliable performance for critical applications.

Overall, the TMS320VC5402APGE16 from Texas Instruments stands out as a powerful solution for designers looking for a DSP that combines speed, efficiency, and the ability to run demanding signal processing tasks in a variety of electronic products.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1059 $72.2118
4+ $29.6254 $118.5016
6+ $28.6996 $172.1976
8+ $27.7738 $222.1904
10+ $26.8480 $268.4800
13+ $24.0706 $312.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess