EN
  • EN
  • DE

TMS320VC5409AZGU16

Part No TMS320VC5409AZGU16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA / DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797617-TMS320VC5409AZGU16
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5409A
Introduction Date July 21, 2003
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409AZGU16 CAD Model

Description

The TMS320VC5409AZGU16 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' renowned TMS320 series. This advanced DSP is designed to meet the rigorous processing demands of modern embedded applications. With its optimized architecture and high level of integration, the TMS320VC5409AZGU16 is an ideal choice for applications in telecommunications, digital audio, industrial control, and many other domains that require efficient real-time signal processing.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320VC5409AZGU16 lies a powerful DSP core capable of executing up to 160 million instructions per second (MIPS) at a clock rate of 160 MHz, providing the computational speed necessary for complex algorithms and signal processing tasks.
  • On-Chip Memory: This device comes equipped with 16KB of RAM and 40KB of ROM, allowing for efficient data storage and quick access to critical code without the need for external memory components.
  • Advanced Peripherals: The DSP includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a 16-bit external memory interface (EMIF) which supports glueless connections to a range of external devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5409AZGU16 features a variety of power-saving modes, making it suitable for portable and battery-powered applications.
  • Compact Form Factor: The device is available in a 144-BGA (Ball Grid Array) package, ensuring a small footprint and ease of integration into space-constrained designs.
  • Robust Tool Support: Texas Instruments provides comprehensive development tools for the TMS320VC5409AZGU16, including software development kits (SDKs), integrated development environments (IDEs), and emulators to streamline the development process.

Whether you're developing advanced communication systems, high-fidelity audio equipment, or sophisticated industrial controls, the TMS320VC5409AZGU16 offers the performance, integration, and reliability that engineers and designers have come to expect from Texas Instruments. Its robust feature set enables the creation of complex, real-time signal processing solutions that can meet the challenges of today's technologically advanced markets.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess