EN
  • EN
  • DE

TMS320VC5410AGWS16

Part No TMS320VC5410AGWS16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 160 MIPS 144-BGA /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-TMS320VC5410AGWS16
Standard Package 160
Win Source Part Number 1001484-TMS320VC5410AGWS16
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410AGWS16 CAD Model

Description

Introducing the TMS320VC5410AGWS16 Digital Signal Processor

The TMS320VC5410AGWS16 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to meet the demanding needs of signal processing applications, this DSP is part of TI's TMS320 series, which is well-regarded for its efficiency and computational power.

Key Features:

  • Advanced Architecture: The TMS320VC5410AGWS16 boasts a fixed-point architecture that is optimized for high-speed numeric processing, making it ideal for a variety of applications including audio processing, telecommunications, and industrial control systems.
  • High-Speed Performance: With a clock speed of up to 160 MHz, this DSP delivers the processing power necessary for real-time signal processing tasks, ensuring smooth and efficient operation.
  • On-Chip Memory: It comes equipped with integrated memory, including 20KB of RAM and 10KB of ROM, allowing for quick data access and storage, which is crucial for high-speed computations.
  • Peripheral Integration: This device includes a range of peripherals such as a multichannel buffered serial port, host port interface, and timers, which enhance its functionality and make system integration easier.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5410AGWS16 is suitable for portable and battery-powered applications, where power conservation is essential.

Applications:

The versatility of the TMS320VC5410AGWS16 allows it to be used across various fields. Some common applications include:

  • Professional and consumer audio systems
  • Speech and audio processing
  • Digital communications like modems and wireless infrastructure
  • Medical imaging systems
  • Industrial control and robotics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS320VC5410AGWS16 is no exception. It is built to meet the high standards of reliability and longevity that TI's customers have come to expect, ensuring stable performance throughout the product's lifecycle.

Whether you're developing cutting-edge audio equipment or sophisticated industrial control systems, the TMS320VC5410AGWS16 provides the computational power, integrated features, and reliability needed to create market-leading products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2747 $60.5494
5+ $24.8408 $124.2040
7+ $24.0646 $168.4522
9+ $23.2883 $209.5947
12+ $22.5120 $270.1440
15+ $20.1832 $302.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess