EN
  • EN
  • DE

TMS320VC5410APGE120

Part No TMS320VC5410APGE120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting Style SMD/SMT
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Win Source Part Number 219468-TMS320VC5410APGE120
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410APGE120 CAD Model

Description

The TMS320VC5410APGE120 is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This DSP is part of TI's TMS320 family, which is widely recognized for its robustness and efficiency in handling complex signal processing tasks. The TMS320VC5410APGE120 is designed to meet the rigorous demands of applications in telecommunications, audio processing, industrial control, and many other fields requiring high-speed numerical computations.

Key Features

  • High-Speed Performance: With a clock speed of 120MHz, this DSP is capable of executing up to 120 million instructions per second (MIPS), ensuring swift processing for real-time applications.
  • On-chip Memory: It comes with integrated memory, including 20KB of RAM and 16KB of ROM, facilitating efficient data management and program execution without the need for external memory components.
  • Advanced Peripherals: The TMS320VC5410APGE120 features a range of peripherals, including a host port interface, a serial port, and a timer, all of which enhance its connectivity and functionality.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Programmability: The device supports a variety of programming languages and tools, allowing for flexible development and easy integration into various systems.

Applications

The versatility of the TMS320VC5410APGE120 makes it suitable for a wide range of applications. In the telecommunications sector, it can be used for voice and data processing, including echo cancellation and compression. For audio applications, it offers capabilities for sound synthesis, mixing, and effects processing. Industrial control systems also benefit from its fast processing speeds for motor control and sensor data analysis.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320VC5410APGE120 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in all types of operating environments. Whether you're developing consumer electronics or sophisticated industrial systems, this DSP provides the performance and dependability you need to bring your products to the forefront of technology.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess