EN
  • EN
  • DE

TMS320VC5410PGE100

Part No TMS320VC5410PGE100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213198-TMS320VC5410PGE100
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410PGE100 CAD Model

Description

Overview of TMS320VC5410PGE100

The TMS320VC5410PGE100 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in processing complex numerical operations. This product is part of the TMS320C54x DSP family, which is widely used in a variety of applications such as telecommunications, audio processing, industrial control systems, and more. The TMS320VC5410PGE100 is designed to meet the rigorous demands of real-time data processing and is ideal for developers looking to integrate a robust DSP into their system.

Key Features

  • Clock Speed: The TMS320VC5410PGE100 operates at a frequency of 100MHz, providing swift and efficient data processing capabilities.
  • Architecture: Built on a modified Harvard architecture, it features separate program and data spaces, allowing simultaneous access to both memory and instructions, leading to improved performance.
  • On-Chip Memory: It includes 20KB of RAM and 10KB of ROM, facilitating quick access to frequently used data and programs.
  • Bus Width: The 16-bit external data bus width is optimized for effective communication with peripherals and external devices.
  • Instruction Set: A rich instruction set is tailored for efficient handling of signal processing algorithms and control tasks.
  • Peripherals: The DSP integrates a variety of peripherals including serial ports, timers, and a host port interface, enhancing its versatility in system integration.
  • Power Management: Advanced power management features enable the reduction of power consumption during idle or less intensive operations.

Applications

Due to its powerful signal processing capabilities, the TMS320VC5410PGE100 is well-suited for a range of applications. It is commonly used in:

  • Wireless communication systems
  • Audio signal processing and synthesis
  • Medical imaging equipment
  • Industrial control and automation
  • Instrumentation and measurement devices

Package and Quality

The TMS320VC5410PGE100 is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its DSPs, making the TMS320VC5410PGE100 a dependable choice for critical systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess