EN
  • EN
  • DE

TMS320VC5472CGHK

Part No TMS320VC5472CGHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374086-TMS320VC5472CGHK
Ultra Librarian 3D Model Ultra Librarian TMS320VC5472CGHK CAD Model

Description

The TMS320VC5472CGHK is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and versatile applications. This DSP is part of the TMS320C54x DSP family, which is designed to meet the intense computational demands of modern digital signal processing applications.

Key Features

  • High-Speed Performance: The TMS320VC5472CGHK operates at a frequency of up to 160 MHz, providing the computational power needed for high-speed signal processing tasks.
  • Advanced Architecture: It employs a modified Harvard architecture, which separates program and data buses, allowing simultaneous access to program instructions and data for increased processing efficiency.
  • Large On-Chip Memory: This DSP comes equipped with ample on-chip memory, including integrated ROM and RAM, to support complex algorithms and applications without the need for external memory components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5472CGHK features a variety of power-saving modes, making it suitable for battery-powered and portable devices.
  • Peripheral Integration: The device includes a range of integrated peripherals, such as serial ports, timers, and a host of other I/O options, facilitating easy interface with other components and systems.

Applications

The versatility of the TMS320VC5472CGHK makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Telecommunications, such as mobile phones and base stations
  • Audio processing, including speech and music synthesis
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

Design Support

Texas Instruments provides extensive design support for the TMS320VC5472CGHK, including development tools, software libraries, and reference designs. Engineers can access a wealth of resources to accelerate the design process and bring their products to market faster.

With its combination of performance, integrated features, and support, the TMS320VC5472CGHK is a powerful solution for any DSP application requiring high-speed data processing and efficient operation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4772 $82.9544
3+ $34.0326 $102.0978
5+ $32.9691 $164.8455
7+ $31.9056 $223.3392
9+ $30.8421 $277.5789
11+ $27.6515 $304.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess