EN
  • EN
  • DE

TMS320VC5507PGE

Part No TMS320VC5507PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 16BIT 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 055320-TMS320VC5507PGE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TMS320VC5507PGE CAD Model

Description

Texas Instruments TMS320VC5507PGE Digital Signal Processor

The TMS320VC5507PGE is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), a leader in semiconductor solutions. This DSP is part of TI's TMS320C55x DSP generation and is optimized for applications that require efficient, high-speed digital signal processing capabilities such as audio, telecom, and industrial control systems.

Key Features

  • High-Performance Processing: The TMS320VC5507PGE operates at a frequency of up to 300 MHz, delivering robust processing power for complex digital signal processing tasks.
  • Optimized Architecture: It features a modified Harvard architecture that enhances the performance by allowing simultaneous data and instruction fetches.
  • Low Power Consumption: Designed with power efficiency in mind, it includes various power-saving modes, making it ideal for battery-powered and portable devices.
  • Memory Flexibility: The DSP comes with an integrated 64K-byte zero-wait state SRAM and supports a wide range of external memory interfaces, including SDRAM and Flash.
  • On-chip Peripherals: It is equipped with a rich set of peripherals such as I2C, SPI, UART, and McASP (Multichannel Audio Serial Port) to simplify system integration and reduce the need for additional components.
  • Advanced Development Tools: TI provides an extensive suite of development tools, including Code Composer Studio (CCS), DSP/BIOS, optimized DSP libraries, and emulators for rapid application development and debugging.

Applications

The versatility of the TMS320VC5507PGE makes it suitable for a wide array of applications:

  • Professional and consumer audio processing
  • Voice and speech processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical instrumentation

With its combination of performance, power efficiency, and integrated features, the TMS320VC5507PGE from Texas Instruments stands out as a powerful solution for designers looking to incorporate advanced DSP capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3680 $72.7360
4+ $29.8404 $119.3616
6+ $28.9079 $173.4474
8+ $27.9754 $223.8032
10+ $27.0429 $270.4290
13+ $24.2453 $315.1889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess