EN
  • EN
  • DE

TMS320VC5510AGGWA1

Part No TMS320VC5510AGGWA1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 1271371-TMS320VC5510AGGWA1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5510A
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AGGWA1 CAD Model

Description

The TMS320VC5510AGGWA1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and low-power consumption. This DSP is part of the TMS320C55x fixed-point DSP generation, which is specifically designed to handle complex signal processing tasks with ease and precision.

Key Features

  • High-Performance Processing: With a core frequency of up to 200MHz, the TMS320VC5510AGGWA1 is capable of delivering up to 400 million instructions per second (MIPS), providing robust performance for demanding applications.
  • Optimized for Low Power: This DSP is designed with power efficiency in mind, making it ideal for battery-powered and portable devices where power consumption is critical.
  • Advanced Peripherals: It includes a variety of integrated peripherals such as serial ports, a parallel host port, and timers, which facilitate flexible interfacing with external devices and systems.
  • On-Chip Memory: The device comes with integrated memory, including 64K bytes of RAM and 32K bytes of ROM, allowing for efficient program execution and data storage.
  • Programmable: The DSP supports dynamic re-programmability, enabling software updates and functionality changes without the need for hardware modifications.

Applications

The versatility of the TMS320VC5510AGGWA1 makes it suitable for a broad range of applications, particularly in the fields of audio processing, telecommunications, and industrial control systems. Its power efficiency and processing capabilities make it an excellent choice for portable audio devices, voice recognition systems, and digital hearing aids. Additionally, it can be utilized in wireless communication devices, such as modems and mobile handsets, where signal processing is essential.

Package and Quality

The TMS320VC5510AGGWA1 is offered in a 144-BGA (Ball Grid Array) package, which ensures a compact footprint and reliable electrical connections. Texas Instruments is known for its commitment to quality, and this DSP is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9969 $74.9969
2+ $61.5360 $123.0720
3+ $59.6130 $178.8390
4+ $57.6900 $230.7600
5+ $55.7670 $278.8350
7+ $49.9980 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess