EN
  • EN
  • DE

2SB1151-Y

Part No 2SB1151-Y
Manufacturer Samsung
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036745-2SB1151-Y
Categories OEM Parts(0-9)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1151-Y CAD Model

Description

The 2SB1151-Y is a PNP silicon epitaxial transistor manufactured by Samsung. This transistor is designed for use in low-frequency power amplifier applications. It features high current capability and low saturation voltage, making it suitable for driving various loads. The 'Y' designation often indicates a specific gain or voltage rating within the 2SB1151 series.

Applications

  • Low-frequency power amplifiers
  • Switching circuits
  • Driver stages
  • Audio amplifiers
  • DC-DC converters

Features

  • PNP Silicon Epitaxial Transistor
  • High Collector Current (Ic) Capability
  • Low Saturation Voltage (VCE(sat))
  • High Power Dissipation
  • Complementary to NPN Transistors
  • Through-Hole Mounting Package

Benefits

  • Efficient Power Amplification
  • Low Power Loss in Switching Applications
  • Stable Performance in Various Operating Conditions
  • Easy to Integrate into Existing Circuits
  • Cost-Effective Solution

Additional Details

The 2SB1151-Y is typically supplied in a TO-126 or similar through-hole package. Its high collector current rating allows it to drive relatively large loads without significant performance degradation. The low saturation voltage minimizes power dissipation, improving overall efficiency. Complementary NPN transistors can be used in conjunction with the 2SB1151-Y to create push-pull amplifier configurations. The transistor's characteristics, such as current gain (hFE), vary with collector current and temperature. Designers must consider these variations when designing circuits to ensure optimal performance. The 2SB1151-Y is a reliable and versatile component for various electronic applications where amplification or switching of signals is required.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess