EN
  • EN
  • DE

TMS320VC5510AZGW2

Part No TMS320VC5510AZGW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 1271373-TMS320VC5510AZGW2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320VC5510A
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AZGW2 CAD Model

Description

The TMS320VC5510AZGW2 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), a global semiconductor company that designs and manufactures a wide array of integrated circuits. This DSP is part of the TMS320C55x fixed-point series, which is renowned for its efficient processing capabilities and low-power consumption.

Key Features

  • High-Speed Performance: With a clock speed that can reach up to 200 MHz, this DSP is capable of executing up to 200 million instructions per second (MIPS), providing robust performance for demanding signal processing tasks.
  • Advanced Power Management: The TMS320VC5510AZGW2 features integrated power-saving modes, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • On-Chip Memory: It comes with a range of on-chip memory options, including a 64K-byte zero wait-state SARAM, and a 256K-byte ROM for program storage, ensuring fast and reliable data access.
  • Peripheral Integration: This DSP includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a general-purpose I/O (GPIO) with programmable pins, allowing for flexible system integration.
  • Optimized for Audio and Telecommunication: The TMS320VC5510AZGW2 is optimized for applications in audio processing and telecommunications, offering specialized hardware support for algorithms such as echo cancellation, noise suppression, and compression.

Applications

The versatility of the TMS320VC5510AZGW2 DSP makes it suitable for a wide range of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Voice and speech processing
  • Wireless communication devices
  • Medical instrumentation
  • Industrial control systems

In summary, the TMS320VC5510AZGW2 from Texas Instruments is a powerful DSP solution that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for developers and engineers seeking to create advanced digital signal processing systems.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0721 $51.0721
3+ $41.9054 $125.7162
4+ $40.5958 $162.3832
6+ $39.2863 $235.7178
7+ $37.9767 $265.8369
9+ $34.0481 $306.4329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess