EN
  • EN
  • DE
  • IT

TMS32C6414EZLZ5E0

Part No TMS32C6414EZLZ5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797632-TMS32C6414EZLZ5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6414
Introduction Date August 24, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EZLZ5E0 CAD Model

Description

Overview of TMS32C6414EZLZ5E0

The TMS32C6414EZLZ5E0 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and flexibility in handling complex signal processing tasks. This product is engineered to meet the demands of a wide array of applications, ranging from telecommunications and networking to industrial control and digital media processing.

Key Features

  • High-Speed Performance: At the core of the TMS32C6414EZLZ5E0 is a fixed-point DSP that operates at a clock speed of up to 600 MHz, delivering up to 4800 million instructions per second (MIPS). This exceptional performance level makes it suitable for multitasking environments and high-throughput processing requirements.
  • Large On-Chip Memory: The device is equipped with an ample on-chip memory, featuring 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, providing flexibility in memory usage and optimizing system performance.
  • Advanced Bus Architecture: It incorporates a high-bandwidth Viterbi and Turbo (VCP2) coprocessor, as well as a Telecom and Datacom (TCP2) coprocessor, facilitating accelerated processing for specific algorithms and enhancing overall system throughput.
  • Rich Peripheral Set: The DSP includes a variety of peripherals such as gigabit Ethernet MACs, high-speed serial ports, and a 64-bit external memory interface (EMIF), offering excellent I/O capabilities for interfacing with a wide range of external devices.
  • Power Efficiency: Despite its high performance, the TMS32C6414EZLZ5E0 is designed to maintain power efficiency, which is critical for reducing operational costs and enabling applications where power availability is a constraint.

Applications

The versatility of the TMS32C6414EZLZ5E0 allows it to be deployed in several key market segments. In the telecommunications sector, it can be used for infrastructure equipment such as base stations, gateways, and routers. Its high-speed data processing capabilities make it ideal for network packet processing tasks. In the realm of industrial control, it can manage complex algorithms for motor control, robotics, and automation systems. Additionally, its ability to handle multimedia processing tasks makes it suitable for audio and video encoding and decoding, as well as image processing applications.

Overall, the TMS32C6414EZLZ5E0 is a powerful and versatile DSP that offers a comprehensive solution for developers looking to integrate high-speed signal processing into their applications.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $18.1272
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess