EN
  • EN
  • DE
  • IT

TMS32C6416EGLZA5E0

Part No TMS32C6416EGLZA5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
RoHS State Request Verification
Win Source Part Number 1271384-TMS32C6416EGLZA5E0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6416
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS32C6416EGLZA5E0 CAD Model

Description

Introducing the TMS32C6416EGLZA5E0 DSP from Texas Instruments

The TMS32C6416EGLZA5E0 is a high-performance Digital Signal Processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This powerful DSP is part of the TMS320C6000 DSP platform series, which is designed to deliver superior performance for a wide range of signal processing applications.

This particular model, the TMS32C6416EGLZA5E0, boasts a fixed-point architecture that can execute up to 8000 MIPS (Million Instructions Per Second) at a clock speed of 1GHz. This is made possible by the device's advanced Very-Long-Instruction-Word (VLIW) architecture, which enables parallel processing and efficient use of on-chip resources.

The DSP features a large 1MB Level 2 cache that helps to accelerate signal processing tasks by reducing the time needed to access frequently used data. Additionally, the TMS32C6416EGLZA5E0 includes a variety of peripherals and interfaces, such as a high-speed DDR2 memory interface, an Ethernet MAC, and a host of serial and parallel I/O ports, which provide excellent connectivity options for embedded applications.

With its dual Multiply-Accumulate (MAC) units capable of performing up to four billion MAC operations per second, the TMS32C6416EGLZA5E0 is particularly suited for applications that require intensive mathematical computations such as video and image processing, wireless communication, audio processing, and industrial control systems.

For developers, Texas Instruments provides a comprehensive suite of software tools, including the Code Composer Studio™ Integrated Development Environment (IDE) and a robust set of libraries and development kits. These tools simplify the programming and debugging process, enabling faster time-to-market for products incorporating the TMS32C6416EGLZA5E0 DSP.

Overall, the TMS32C6416EGLZA5E0 from Texas Instruments represents a blend of high performance, versatility, and ease of use, making it an ideal choice for developers looking to push the boundaries of signal processing in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $144.5612
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $497.2968

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess