EN
  • EN
  • DE
  • IT

TMS32TCI6608ACYP25

Part No TMS32TCI6608ACYP25
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DSP, DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750213-TMS32TCI6608ACYP25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS32TCI6608ACYP25 CAD Model

Description

The TMS32TCI6608ACYP25 is a high-performance multicore digital signal processor (DSP) developed by Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This DSP is part of the TMS320C66x family of devices, which are designed to provide intense computational power and are suitable for a wide range of applications, including wireless infrastructure, imaging, medical, and industrial applications.

Key Features

  • High-Performance Multicore Architecture: The TMS32TCI6608ACYP25 features eight C66x DSP cores, each capable of running at a clock speed of up to 1.25 GHz. This multicore design enables parallel processing and efficient handling of complex algorithms and tasks.
  • Advanced Fixed and Floating-Point Capabilities: With support for both fixed and floating-point arithmetic, this DSP can handle a broad range of computational tasks with precision and flexibility, making it ideal for applications that require high accuracy.
  • Integrated Accelerators: The device includes integrated accelerators for packet processing, cryptography, and Fast Fourier Transform (FFT), which help to offload these computationally intensive tasks from the main cores and improve overall system performance.
  • Robust Connectivity Options: The TMS32TCI6608ACYP25 provides a variety of high-speed connectivity options, including Serial RapidIO, Gigabit Ethernet, and PCI Express, ensuring seamless data transfer and communication with other system components.
  • Power Efficiency: Designed with energy efficiency in mind, the DSP offers advanced power management features that help reduce overall power consumption, making it suitable for energy-sensitive applications.
  • Software Support: TI provides a comprehensive suite of software tools and libraries to support the development of applications for the TMS32TCI6608ACYP25, including code generation tools, debuggers, and performance analyzers.

Applications

The versatile nature of the TMS32TCI6608ACYP25 makes it an excellent choice for a variety of high-end applications. It is particularly well-suited for:

  • Wireless base stations and infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • High-definition video processing and conferencing
  • Mission-critical defense systems

In conclusion, the TMS32TCI6608ACYP25 from Texas Instruments is a powerful and efficient multicore DSP that delivers exceptional performance and flexibility for demanding applications that require high-speed data processing and real-time analytics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $311.7697 $311.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess