EN
  • EN
  • DE

TMS3478NL

Part No TMS3478NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100504-TMS3478NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS3478NL CAD Model

Description

The TMS3478NL is a cutting-edge integrated circuit developed by Texas Instruments, renowned for its high-quality electronic components and innovative solutions. This particular product is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers in various industries.

Key Features

  • High Performance: The TMS3478NL boasts exceptional processing capabilities, ensuring efficient and reliable operation in demanding environments.
  • Low Power Consumption: This integrated circuit is engineered to minimize power usage, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the TMS3478NL provides enhanced functionality and improved performance over previous generations.
  • Robust Design: With its sturdy construction, the TMS3478NL is built to withstand the rigors of both industrial and consumer applications, offering a long service life and consistent performance.

Applications

The versatile nature of the TMS3478NL allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The TMS3478NL is designed to meet the rigorous demands of modern electronics with the following specifications:

Parameter Value
Supply Voltage Specified by the series
Operating Temperature Specified by the series
Package / Case Specified by the series
Mounting Type Surface Mount

For detailed technical specifications, application notes, and support documentation, users are encouraged to visit the official Texas Instruments website or contact their local sales representative.

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The TMS3478NL is subjected to rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers worldwide.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess