EN
  • EN
  • DE

TMS3544N3FS

Part No TMS3544N3FS
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100505-TMS3544N3FS
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS3544N3FS CAD Model

Description

The TMS3544N3FS is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of Texas Instruments' extensive lineup of high-performance chips that cater to a wide range of electronic applications. The TMS3544N3FS is built to deliver reliability and efficiency, making it an ideal choice for designers and engineers looking to incorporate a robust component into their electronic designs.

Key Features and Benefits

  • High Integration: The TMS3544N3FS integrates multiple functions into a single chip, which can help reduce the overall component count in a system, leading to cost savings and a smaller PCB footprint.
  • Advanced Technology: Manufactured using Texas Instruments' state-of-the-art processes, this product offers excellent performance and power efficiency, which is essential for modern electronic devices.
  • Robust Performance: Designed to operate reliably under a range of conditions, the TMS3544N3FS is suitable for use in various applications that demand consistent performance.

Applications

The versatility of the TMS3544N3FS makes it applicable to a broad spectrum of uses, including but not limited to:

  • Industrial control systems
  • Communication equipment
  • Automotive electronics
  • Consumer electronics

Technical Specifications

The TMS3544N3FS boasts technical specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Supply Voltage Range: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging Type: VQFN-32
  • Quality and Reliability: Compliant with Texas Instruments' quality standards

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments to facilitate the integration of the TMS3544N3FS into their projects:

  • Detailed datasheets and technical documentation
  • Application notes and design guides
  • Reference designs and evaluation modules
  • Technical support from Texas Instruments' engineering experts

With its robust feature set and the backing of Texas Instruments' comprehensive support network, the TMS3544N3FS is an excellent choice for your next project that demands quality and performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess