EN
  • EN
  • DE
  • IT

TMS470CS241C028PNTR01

Part No TMS470CS241C028PNTR01
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1119+Rohs
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750215-TMS470CS241C028PNTR01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470CS241C028PNTR01 CAD Model

Description

The Texas Instruments TMS470CS241C028PNTR01 is a high-performance microcontroller designed for automotive and industrial applications. This device is part of the TMS470 series, which is known for its robust architecture, optimized for low-power consumption and high-speed processing capabilities.

Key Features:

  • Core: The TMS470CS241C028PNTR01 is built around an ARM7TDMI-S CPU core, which operates at a maximum frequency of 48 MHz. This core is well-regarded for its excellent balance of power efficiency and processing power, making it ideal for embedded systems.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of RAM, providing ample space for complex applications and efficient data handling.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as CAN, LIN, and UART, which facilitate easy integration with automotive networks and industrial control systems.
  • I/O Ports: With its 80 I/O ports, the TMS470CS241C028PNTR01 offers extensive interfacing capabilities, allowing it to connect with a wide range of sensors, actuators, and other peripherals.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels provides the ability to read analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Temperature Range: This microcontroller is designed to operate within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Packaging: The device comes in a LQFP (Low Profile Quad Flat Package) with 80 pins, which is conducive to compact PCB design and is suitable for space-constrained applications.

The TMS470CS241C028PNTR01 microcontroller is a versatile and reliable solution that meets the stringent requirements of modern automotive and industrial applications. Its comprehensive feature set ensures that it can handle a broad spectrum of tasks, from simple control systems to more complex, real-time operations.

With its integration of advanced peripherals, wide interface options, and robust design, the TMS470CS241C028PNTR01 from Texas Instruments represents a powerful tool for engineers looking to develop sophisticated and durable electronic systems.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess