EN
  • EN
  • DE

TMS470R1A288PGET

Part No TMS470R1A288PGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller | IC MCU 32BIT 288KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 48MHz
Connectivity CANbus, C2Slb, I2C, SCI, SPI
Peripherals DMA, PWM, WDT
The number of I/O 93
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 2.05V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS470R1A288
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271401-TMS470R1A288PGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1A288PGET CAD Model

Description

The TMS470R1A288PGET is a robust microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications that require high levels of reliability and performance. This microcontroller is part of the TMS470 series, which is well-known for its efficient 16/32-bit RISC CPU, high-speed processing capabilities, and low power consumption.

Built on an advanced ARM7TDMI-S processor core, the TMS470R1A288PGET operates at a frequency of up to 48 MHz, providing a perfect balance between speed and power efficiency. Its 288 KB of integrated Flash memory and 32 KB of RAM make it suitable for complex applications and allow for in-system programmable memory with a high endurance cycle. Additionally, it features a 16-bit multi-channel timer, a real-time interrupt timer, and a watchdog timer for enhanced control and reliability.

Connectivity options are ample with the TMS470R1A288PGET, as it includes two CAN (Controller Area Network) modules, ensuring robust communication in automotive environments. It also offers multiple serial communication interfaces, such as UART, SPI, and I2C, enabling easy integration with peripheral devices and other microcontrollers.

Safety is a priority with this MCU, as it comes with built-in error detection and correction mechanisms. The device's memory protection unit (MPU) allows for the definition of multiple regions of memory with controlled access levels, thus preventing unauthorized access and ensuring the integrity of the system. This makes the TMS470R1A288PGET an ideal choice for safety-critical applications.

The package is a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while still offering enough pins for extensive I/O capabilities. With its wide operating temperature range and low-power modes, this MCU is designed to operate reliably in harsh environments.

In summary, the Texas Instruments TMS470R1A288PGET microcontroller is a highly capable and versatile component that delivers the performance, connectivity, and security features necessary for demanding automotive and industrial applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess