EN
  • EN
  • DE

TMS470R1VF67ABGJZQ

Part No TMS470R1VF67ABGJZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-BIT RISC FLASH MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219537-TMS470R1VF67ABGJZQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS470R1VF67
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF67ABGJZQ CAD Model

Description

The TMS470R1VF67ABGJZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of automotive and industrial applications. This powerful MCU is built on an ARM7TDMI-S core, which runs at a maximum frequency of 67 MHz, providing a solid balance between processing power and energy efficiency.

Key Features

  • Core: ARM7TDMI-S processor, capable of up to 67 MHz operation.
  • Memory: Equipped with 256KB of Flash memory and 64KB of RAM, this MCU offers ample space for complex programs and efficient data handling.
  • Timers and Peripherals: Includes a rich set of peripherals such as multiple timers, PWM channels, and serial communication interfaces (SCI, SPI, CAN).
  • ADC: Features a 10-bit analog-to-digital converter with multiple channels, enabling precise sensor data acquisition.
  • Supply Voltage: Operates over a wide range of supply voltages, typically from 3.0V to 5.5V, providing flexibility for various power supply designs.
  • Temperature Range: Suitable for extreme conditions, functioning reliably across a temperature range of -40°C to 125°C.
  • Packaging: Available in a compact 144-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space without compromising on connectivity.

Applications

The versatility of the TMS470R1VF67ABGJZQ makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems such as engine management, transmission control, and body electronics.
  • Industrial automation, including motor control, process control, and monitoring systems.
  • Robotic systems requiring precise control and sensor integration.

Support and Resources

Texas Instruments provides comprehensive support for the TMS470R1VF67ABGJZQ MCU, including detailed datasheets, technical documentation, development tools, and software libraries. Engineers can also access TI's extensive online community and customer support to streamline the development process and reduce time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess