EN
  • EN
  • DE

TMS9902ANL

Part No TMS9902ANL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374274-TMS9902ANL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS9902ANL CAD Model

Description

The Texas Instruments TMS9902ANL is a sophisticated, high-performance Asynchronous Communications Controller designed to fulfill the demanding requirements of communication systems. This integrated circuit is part of the renowned TMS9900 family, which is well-known for its reliable performance in a variety of computing and communication applications.

Key Features:

  • Asynchronous Communication: The TMS9902ANL provides full-duplex or half-duplex asynchronous serial communication capabilities, allowing for versatile connectivity with peripherals and other systems.
  • Baud Rate Generator: With an onboard programmable baud rate generator, the device can support a wide range of data transfer speeds, making it suitable for various communication protocols.
  • Flexible Data Format: It supports multiple data formats, including 5, 6, 7, or 8-bit characters with even, odd, or no parity bit for enhanced data integrity.
  • Buffered Operation: Equipped with both transmit and receive FIFO buffers, the TMS9902ANL ensures smooth data flow, reducing the risk of data loss during high-speed transfers.
  • Interrupt Capability: The device offers an interrupt-driven operation, which allows efficient CPU utilization by alerting the system only when attention is needed.
  • Status Reporting: Comprehensive status reporting features enable the monitoring of system conditions such as buffer status and error conditions.

Applications:

The TMS9902ANL is ideal for use in a variety of applications that require reliable serial communication. These include:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Point of sale terminals

Technical Specifications:

Operating within a voltage range of 4.5V to 5.5V, the TMS9902ANL is designed to be compatible with a broad spectrum of microprocessors and is housed in a standard 18-pin DIP (Dual In-line Package), ensuring ease of integration into existing and new designs.

As a product of Texas Instruments, a leader in semiconductor solutions, the TMS9902ANL stands as a testament to the company's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess