EN
  • EN
  • DE

TMS9914NL

Part No TMS9914NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100572-TMS9914NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS9914NL CAD Model

Description

The TMS9914NL, engineered by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that has been crafted to meet the rigorous demands of modern digital communication systems. Texas Instruments, known for its commitment to innovation and quality, has designed the TMS9914NL to provide a robust and reliable solution for a wide range of applications.

Key Features

  • High-Speed Data Transfers: The TMS9914NL is optimized for fast data transmission, ensuring efficient communication between devices.
  • Advanced Interface: Equipped with a General-Purpose Interface Bus (GPIB), it is ideal for interfacing with various electronic equipment, including computers, printers, and other peripherals.
  • Durability: Manufactured with Texas Instruments' precision, the TMS9914NL is designed for long-term reliability and stable performance in demanding environments.
  • Versatility: This component is suitable for a multitude of applications, ranging from industrial control systems to complex data acquisition tasks.

Applications

With its versatile nature, the TMS9914NL can be utilized in a diverse array of industry sectors. Common applications include:

  • Automated test equipment
  • Data acquisition systems
  • Industrial automation
  • Instrument control
  • Laboratory equipment integration

Technical Specifications

The TMS9914NL boasts a comprehensive set of technical features that make it a standout choice for developers and engineers:

  • Package: The device comes in a PDIP-48 package, providing a convenient and standard form factor for easy integration.
  • Temperature Range: It operates effectively over a wide temperature range, ensuring reliability across various environmental conditions.
  • Compatibility: Texas Instruments ensures that the TMS9914NL is compatible with a broad range of microprocessors and microcontroller systems, offering flexibility in system design.

Conclusion

The TMS9914NL from Texas Instruments represents a blend of performance, reliability, and versatility. It stands as a testament to Texas Instruments' dedication to providing components that push the boundaries of what's possible in electronic design. Whether for industrial, commercial, or research purposes, the TMS9914NL is a component that offers the assurance of quality and the promise of high-level performance.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess