EN
  • EN
  • DE

S6125F1

Part No S6125F1
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts ( S )
Description Chip Fuse, Fast Acting, 1A, Resistance - 0.3-Ohms 125VDC/250VAC Package - 6125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090259-S6125F1
Categories OEM Parts( S )
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S6125F1 CAD Model

Description

The S6125F1 is a surface-mount Schottky Barrier Rectifier manufactured by GOOD-ARK Electronics. This diode is designed for high-frequency applications where efficiency and low forward voltage drop are critical. It's commonly used in circuits requiring fast switching speeds and minimal power loss. Schottky diodes, unlike traditional diodes, use a metal-semiconductor junction which results in these improved characteristics.

Applications:

  • Switching Power Supplies: As a rectifier in the secondary side of switching power supplies.
  • DC-DC Converters: Improves efficiency in DC-DC conversion circuits.
  • Reverse Polarity Protection: Protects sensitive electronic components from reverse voltage.
  • Solar Panel Bypass Diodes: Prevents hot spots and increases solar panel efficiency.
  • LED Lighting: Used in LED lighting systems for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables use in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved System Performance: Enables faster switching speeds and higher operating frequencies.
  • Reduced Board Space: The surface-mount package allows for smaller and denser circuit layouts.
  • Enhanced Reliability: High surge current capability protects against damage from voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications:

While specific electrical characteristics (e.g., forward voltage, reverse current, peak reverse voltage) vary based on the exact datasheet, the S6125F1 generally features a relatively low forward voltage drop (typically around 0.3-0.5V) and fast reverse recovery time. The device is typically packaged in a small surface-mount package such as SMA or SMB. Consult the manufacturer's datasheet for the exact specifications related to voltage and current ratings, operating temperature, and other critical parameters.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess