EN
  • EN
  • DE
  • IT

TMUX1208QRSVRQ1

Part No TMUX1208QRSVRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE, 5-V BIDIRECTIONAL 8:  /  1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 5Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns (Typ), 11ns
-3db Bandwidth 65MHz
Charge Injection -8pC
Channel Capacitance (CS(off), CD(off)) 13pF, 76pF
Current - Leakage (IS(off)) (Max) 75nA
Crosstalk -62dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TMUX1208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1208QRSVRQ1DKR,296-TMUX1208QRSVRQ1TR,296-TMUX1208QRSVRQ1CT
Standard Package 3,000
Win Source Part Number 961826-TMUX1208QRSVRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX1208QRSVRQ1 CAD Model

Description

The TMUX1208QRSVRQ1 is a state-of-the-art switch device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to provide exceptional performance in a wide range of applications, including automotive and industrial systems where reliability and efficiency are paramount.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (Ron) that ensures minimal signal distortion and power loss, making it ideal for power-sensitive applications.
  • Multiple Channels: With 8 channels, this multiplexer/demultiplexer can handle multiple signals, allowing for efficient data routing and signal integrity in complex systems.
  • Wide Voltage Range: It operates over a broad supply voltage range, accommodating various logic levels and making it versatile for different electronic environments.
  • Extended Temperature Range: The device is designed to perform reliably in extreme temperatures, meeting the rigorous demands of automotive and industrial applications.
  • Automotive Qualified: As a Q1 device, the TMUX1208QRSVRQ1 meets the stringent quality and reliability standards required for automotive applications.

Applications

The TMUX1208QRSVRQ1 is ideally suited for a variety of applications, including:

  • Automotive infotainment and body electronics
  • Signal routing in advanced driver-assistance systems (ADAS)
  • Data acquisition systems in industrial automation
  • Test and measurement equipment

Technical Specifications

With a robust design, the TMUX1208QRSVRQ1 features:

  • 8:1 configuration
  • Single supply operation from 1.08 V to 5.5 V
  • Break-before-make switching action
  • ESD protection
  • Latch-up performance exceeds 100 mA per JESD 78, Class II

For engineers and designers looking for a reliable and efficient multiplexer/demultiplexer solution, the TMUX1208QRSVRQ1 from Texas Instruments stands out as an excellent choice. Its combination of low on-resistance, multiple channels, and automotive qualification ensures that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5385 $51.1575
230+ $0.4419 $101.6370
355+ $0.4281 $151.9755
485+ $0.4143 $200.9355
625+ $0.4005 $250.3125
840+ $0.3590 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess