EN
  • EN
  • DE

TMUX1308PWR

Part No TMUX1308PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1-CHANNEL, 8:1 GENERAL-PURPOSE A / 1 Circuit IC Switch 8:1 195Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1308PWRTR,296-TMUX1308PWRDKR,296-TMUX1308PWRCT
Standard Package 2,000
Win Source Part Number 963993-TMUX1308PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1308PWR CAD Model

Description

Introducing the TMUX1308PWR from Texas Instruments

The TMUX1308PWR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to enhance the efficiency and performance of modern electronic systems. This advanced multiplexer is a part of TI's renowned portfolio of switching devices, known for their reliability and versatility across a wide range of applications.

At the heart of the TMUX1308PWR is its 8:1 single-channel configuration, providing the flexibility to connect eight different analog inputs to a single output. This allows users to efficiently manage multiple signal paths with ease, making it an ideal solution for data acquisition systems, test equipment, and other applications requiring high channel count and precision signal routing.

The device operates over a broad supply range of 1.08 V to 5.5 V, accommodating a variety of logic levels, which ensures compatibility with most of the microcontrollers and processors in the market. This feature is particularly beneficial for battery-operated and low-power devices, as it allows for seamless integration without the need for additional level-shifting components.

One of the standout features of the TMUX1308PWR is its low on-resistance (RON) of typically 3 ohms, which minimizes signal distortion and ensures the integrity of the transmitted data. Additionally, the device boasts a low input capacitance and charge injection, further enhancing the accuracy of the signals being processed.

Designed with robustness in mind, the TMUX1308PWR provides electrostatic discharge (ESD) protection, and its fail-safe logic ensures that the device remains in a high-impedance state should the power supply be disconnected, thereby protecting downstream components.

For ease of use, the TMUX1308PWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The package is designed to facilitate easy PCB layout and is compatible with standard surface-mount technology (SMT), streamlining the manufacturing process.

Whether you're designing complex industrial systems, precision instrumentation, or consumer electronics, the TMUX1308PWR from Texas Instruments offers a reliable and efficient solution for your multiplexing needs, providing the performance and quality that engineers around the world have come to expect from TI products.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1590 $50.0850
770+ $0.1305 $100.4850
1,190+ $0.1264 $150.4160
1,640+ $0.1223 $200.5720
2,120+ $0.1182 $250.5840
2,835+ $0.1060 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess