EN
  • EN
  • DE

TMUX6112RTER

Part No TMUX6112RTER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16WQFN  /  4 Circuit IC Switch 1:1 160Ohm 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 78ns, 68ns
-3db Bandwidth 800MHz
Charge Injection 0.6pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 2.4pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -100dB ~ -115dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TMUX6112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53262-1,296-53262-2,296-53262-6
Standard Package 3,000
Win Source Part Number 1019609-TMUX6112RTER
Ultra Librarian 3D Model Ultra Librarian TMUX6112RTER CAD Model

Description

The TMUX6112RTER is a high-performance, precision integrated circuit from Texas Instruments, designed to facilitate seamless signal switching in a variety of electronic applications. This advanced multiplexer/demultiplexer (mux/demux) device is part of TI's renowned portfolio of switch and multiplexer solutions, offering exceptional quality and reliability for engineers and designers.

Key Features

  • Low On-Resistance: The TMUX6112RTER features ultra-low on-resistance, which minimizes signal distortion and ensures high signal integrity, making it ideal for precision applications.
  • Wide Operating Range: With a broad operating range, this device can handle a wide array of signals, accommodating various design requirements and enhancing versatility.
  • Single Supply Operation: It is capable of operating with a single power supply, simplifying the power design and reducing the overall power consumption of the system it is integrated into.
  • Multiple Channels: The device includes multiple channels, enabling it to handle several signals simultaneously, which is crucial for complex systems that require efficient signal routing.
  • ESD Protection: The TMUX6112RTER is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity, thereby enhancing its durability.

Applications

This versatile multiplexer is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Analog input multiplexing
  • Audio and video signal routing

Product Specifications

The TMUX6112RTER comes in a compact package, designed for surface-mount technology (SMT), which allows for efficient use of PCB space. Its specifications ensure that it meets the stringent requirements of modern electronic systems. For detailed technical specifications, designers and engineers are encouraged to consult the official Texas Instruments datasheet.

In summary, the TMUX6112RTER is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for signal switching. Its combination of low on-resistance, wide operating range, and ESD protection makes it an excellent choice for any application requiring a reliable and efficient multiplexer.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8213 $52.3917
21+ $4.7764 $100.3044
33+ $4.6272 $152.6976
45+ $4.4779 $201.5055
58+ $4.3286 $251.0588
78+ $3.8809 $302.7102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess