EN
  • EN
  • DE

TMUX7309FRRPR

Part No TMUX7309FRRPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 4PST X 2 250OHM 16WQFN / 2 Circuit IC Switch 4:1 250Ohm 16-WQFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit 4PST
Number of Circuits 2
On-State Resistance (Max) 250Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 390ns, 450ns
-3db Bandwidth 255MHz
Charge Injection -16pC
Channel Capacitance (CS(off) , CD(off) ) 4pF, 16pF
Current - Leakage (IS(off) ) (Max) 1nA
Crosstalk -103dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345866-TMUX7309FRRPR
Ultra Librarian 3D Model Ultra Librarian TMUX7309FRRPR CAD Model

Description

The TMUX7309FRRPR is a state-of-the-art precision analog multiplexer from Texas Instruments designed to provide exceptional performance in a wide range of applications. This advanced switch is part of the TMUX7309 series, renowned for its high accuracy and low on-resistance, making it an ideal solution for signal routing in data acquisition systems, test equipment, and other precision analog applications.

Key Features

  • Low On-Resistance: The TMUX7309FRRPR boasts an ultra-low on-resistance (Ron) of typically 3 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage: It operates across a broad supply voltage range from 1.08 V to 5.5 V, accommodating various system requirements and ensuring compatibility with both single and dual supply operations.
  • Single/Dual Supply Operation: The multiplexer's versatile design supports both single and dual supply operation, providing flexibility for a range of power environments.
  • Low Charge Injection: Its low charge injection feature reduces switching transients, which is critical for precision measurement systems.
  • Break-Before-Make Switching: The TMUX7309FRRPR ensures break-before-make switching, which prevents signal overlap during channel transitions and protects the integrity of the data.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against unexpected voltage spikes.

Applications

The TMUX7309FRRPR is suitable for a variety of applications where accurate and reliable signal routing is required. Some common applications include:

  • Data acquisition systems
  • Instrumentation
  • Automatic test equipment
  • Sample and hold circuits
  • Audio and video switching

Package and Quality

The TMUX7309FRRPR comes in a compact QFN-16 package, designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets the highest standards, with robust performance and reliability across various environmental conditions.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess