EN
  • EN
  • DE

TMX320C5514AZCH12

Part No TMX320C5514AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 196NFBGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-NFBGA (10x10)
Base Product Number TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names -296-25758-ND,-TMX320C5514AZCH12-NDR,296-25758
Standard Package 184
Win Source Part Number 1216783-TMX320C5514AZCH12
Ultra Librarian 3D Model Ultra Librarian TMX320C5514AZCH12 CAD Model

Description

The TMX320C5514AZCH12 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This processor is part of the TMS320C55x™ DSP family, renowned for its low-power consumption and optimized performance in processing audio and voice signals.

Key Features

  • High-Performance DSP: With a core frequency of up to 300MHz, the TMX320C5514AZCH12 provides robust processing power for complex algorithms and signal processing tasks.
  • Low Power Consumption: It is engineered for power-sensitive applications, offering a variety of power-saving modes to balance performance and power usage effectively.
  • Advanced Peripherals: This DSP includes a rich set of peripherals such as I2C, SPI, UART, and GPIOs, making it highly versatile for interfacing with other components in a system.
  • Memory Flexibility: It comes with an integrated memory controller that supports a wide range of external memories, including SDRAM and Flash, allowing for flexible system design.
  • Optimized for Audio: The TMX320C5514AZCH12 is optimized for processing audio signals, making it an ideal choice for applications such as speech and audio processing, musical instruments, and audio effects.

Applications

The versatility of the TMX320C5514AZCH12 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Portable audio devices
  • Professional audio equipment
  • Voice recognition and processing systems
  • Telecommunication infrastructure
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMX320C5514AZCH12 is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring consistent performance and long-term durability.

Support and Resources

Developers can access a wide range of resources, including detailed datasheets, technical documentation, and development tools. Texas Instruments also provides a supportive community and professional customer service to assist with design and implementation challenges.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess