EN
  • EN
  • DE

TMX320C6416GLZ

Part No TMX320C6416GLZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TMX320C6416GLZ Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016037-TMX320C6416GLZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6416GLZ CAD Model

Description

TMX320C6416GLZ - Texas Instruments Digital Signal Processor

The TMX320C6416GLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C6000 DSP platform which is designed to meet the intense processing demands of modern signal processing applications.

Key Features:

  • High-Performance Processing: With a core clock speed that can reach up to 1 GHz, the TMX320C6416GLZ is capable of delivering up to 8000 MIPS (Million Instructions per Second), making it suitable for high-speed and data-intensive operations.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of complex algorithms, enhancing the throughput and performance of the DSP.
  • Large On-Chip Memory: Equipped with integrated memory blocks, including L1 and L2 caches, this DSP can handle large datasets and reduce the need for external memory, which can significantly speed up processing times.
  • Robust Peripheral Set: Includes a host of peripherals such as multi-channel buffered serial ports (McBSPs), high-speed timers, and direct memory access (DMA) channels, which facilitate easy interface with other components and peripherals.
  • Low Power Consumption: The TMX320C6416GLZ is designed with power efficiency in mind, incorporating features like multiple power-down modes to ensure minimal power usage without compromising performance.

Applications:

The TMX320C6416GLZ is versatile and can be used in a variety of applications, such as:

  • Telecommunications: Base stations, VoIP, and wireless infrastructure
  • Medical Imaging: MRI, CT scans, and ultrasound equipment
  • Audio Processing: Professional audio equipment, studio recording systems
  • Industrial: Control systems, robotics, and automation

With its robust processing capabilities and a wide array of features, the TMX320C6416GLZ from Texas Instruments stands as an ideal choice for developers and engineers seeking a powerful DSP solution for their high-end signal processing requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess