EN
  • EN
  • DE

TMX320DM6446AZWT8

Part No TMX320DM6446AZWT8
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Davinci Rel 2.1 810 Mhz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1017458-TMX320DM6446AZWT8
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM6446AZWT8 CAD Model

Description

The TMX320DM6446AZWT8 is a highly integrated, high-performance digital media processor from Texas Instruments (TI). This advanced system-on-chip (SoC) is part of TI's DaVinci™ series, designed specifically for the digital video market, offering a unique blend of digital signal processing (DSP) and reduced instruction set computing (RISC) architecture.

Key Features:

  • Powerful Core: At the heart of the TMX320DM6446AZWT8 lies a dual-core architecture, consisting of a TMS320C64x+™ DSP core and an ARM926EJ-S core. This dual-core setup enables the processor to handle complex multimedia processing tasks efficiently.
  • Video Processing: The device excels in video processing capabilities, supporting a range of codecs and offering high-quality video output. It is well-suited for applications such as digital media adapters, security surveillance, video conferencing, and IPTV set-top boxes.
  • Integrated Peripherals: The processor includes a host of integrated peripherals, including a video processing subsystem (VPSS), an audio serial port, a voice codec interface, and a high-definition video image coprocessing (HDVICP) engine, which further enhances its multimedia processing prowess.
  • Memory Interface: It features a flexible memory interface that supports DDR2, allowing for high-speed data transfer and ample storage for complex applications.
  • Connectivity: The TMX320DM6446AZWT8 offers various connectivity options, including Ethernet MAC, USB 2.0, and multiple serial interfaces, facilitating easy integration into a broad range of systems and networks.

Applications:

The processor's versatile feature set makes it ideal for a multitude of applications, particularly those requiring intensive video and audio processing. It is a go-to choice for developers in fields such as multimedia, surveillance, networking, and telecommunication.

Package and Quality:

The TMX320DM6446AZWT8 comes in a 361-pin BGA (Ball Grid Array) package, ensuring compact design and reliable interconnections. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and durability.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,818 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess