EN
  • EN
  • DE

P9S12GN32J1CLC

Part No P9S12GN32J1CLC
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997544-P9S12GN32J1CLC
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9S12GN32J1CLC CAD Model

Description

Introducing the NXP P9S12GN32J1CLC Microcontroller

The NXP P9S12GN32J1CLC is a cutting-edge microcontroller (MCU) designed for automotive and industrial applications where reliability and performance are of paramount importance. This powerful MCU is part of the HCS12 / S12 family, which is well-known for its robust architecture and ease of use.

At the heart of the P9S12GN32J1CLC is a 16-bit HCS12 core, which operates at a frequency of up to 25 MHz. The core is supported by an array of features that make it an ideal choice for complex and demanding applications. With 32KB of flash memory, the device offers ample space for application code, while its 2KB of RAM ensures smooth operation and data handling.

Key Features:

  • Memory: The MCU boasts 32KB of flash memory and 2KB of RAM, which provides a good balance between storage capacity and performance.
  • Advanced Interrupts: Enhanced interrupt capabilities enable responsive real-time control, which is essential for applications that require quick reaction times.
  • Timers: Multiple timers, including a Real-Time Interrupt timer and a Pulse Width Modulation (PWM) timer, provide accurate timing and control for various tasks.
  • Communication Interfaces: A range of communication interfaces, such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), offer versatile connectivity options.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for precise measurement of analog signals, which is critical for sensor-based applications.
  • Package: The P9S12GN32J1CLC is available in an 80-pin LQFP (Low Profile Quad Flat Package), which saves space on the PCB while still providing enough pins for complex tasks.

Developers will appreciate the built-in single-wire background debug mode, which simplifies the debugging process and reduces development time. Additionally, the microcontroller's robust I/O capabilities and programmable pins make it highly adaptable to various application needs.

The NXP P9S12GN32J1CLC is not only a powerful MCU but also a reliable and efficient solution for automotive control systems, industrial automation, and other applications where performance and dependability are crucial. Its combination of processing power, memory, and rich peripheral set ensures that it can meet the needs of even the most challenging embedded systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0825 $58.5675
46+ $2.5292 $116.3432
71+ $2.4502 $173.9642
98+ $2.3712 $232.3776
126+ $2.2921 $288.8046
169+ $2.0550 $347.2950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess