EN
  • EN
  • DE

TMX320DM6467ZUT

Part No TMX320DM6467ZUT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Digital Signal Processor IC; Series: TMS320; No. of Bits: 32bit / 64bit; Frequency: 594MHz; Interface Type: HPI, I2C,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Frequency 594 MHz
Max Frequency 594 MHz
Maximum Operating Temperature 85 °C
Memory Type DDR2, FLASH, NAND, SDRAM, SRAM
Min Operating Temperature 0 °C
Number of I/Os 33
Number of Programmable I/O 33
Operating Supply Voltage 1.2 V
RoHS Compliant
Win Source Part Number 1100587-TMX320DM6467ZUT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM6467ZUT CAD Model

Description

The TMX320DM6467ZUT is a cutting-edge digital media processor from Texas Instruments (TI), designed to meet the complex requirements of modern multimedia applications. This processor is a part of TI's esteemed DaVinci™ series, which is renowned for its high-performance signal processing capabilities and efficient power consumption.

Key Features

  • High-Performance Digital Media Processing: The TMX320DM6467ZUT is built on a dual-core architecture, featuring a TMS320C64x+™ DSP core and an ARM926EJ-S core. This combination delivers exceptional processing power for audio and video encoding/decoding, image processing, and other intensive multimedia tasks.
  • Integrated Video Acceleration: With dedicated video processing subsystems, this processor can handle multiple video streams simultaneously, supporting high-definition (HD) video with ease.
  • Robust Connectivity: The device offers a range of connectivity options, including Ethernet MAC, USB 2.0, and PCI Express, facilitating easy integration into a variety of systems and applications.
  • Enhanced Security: Security features such as a secure boot, encryption, and secure data processing make the TMX320DM6467ZUT ideal for applications where data protection is crucial.

Applications

The versatility of the TMX320DM6467ZUT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Surveillance Systems
  • Digital Media Adapters
  • Home Audio and Video Equipment
  • Streaming Media Devices
  • Video Conferencing Systems

Technical Specifications

The TMX320DM6467ZUT operates at a core frequency of up to 594 MHz for the DSP and 297 MHz for the ARM9 core, providing ample speed for demanding applications. It supports a wide variety of audio and video codecs and is designed for use in embedded systems where high reliability and long-term availability are required.

Conclusion

As a highly integrated and versatile digital media processor, the Texas Instruments TMX320DM6467ZUT is an excellent choice for developers looking to create advanced multimedia products. Its powerful dual-core architecture, combined with a comprehensive set of features, ensures that it can handle the most challenging digital media tasks with efficiency and ease.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess